Status: | Unknown |
---|---|
Series: | ALS30 Series |
RoHS: | Unknown |
Prices starting from US$9.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.61
|
521
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.93
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$10.69
|
-
|
Buy Now | |
Avnet America
from US$11.89
|
-
|
Buy Now | |
RS Americas
from US$12.39
|
-
|
Buy Now | |
element14
from US$9.67
|
-
|
Buy Now | |
Distrelec
from US$9.89
|
-
|
Buy Now | |
Farnell
from US$9.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4700µF |
---|---|
Voltage Rating | 63V |
Product Range | ALS30 Series |
Lifetime @ Temperature | 11000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 36mm |
Lead Spacing | 12.7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 52mm |
ESR | 0.036ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 100Hz | 6.7A |
AC Ripple Current @ 10kHz | 7.4A |
Capacitance Tolerance ± | ± 20% |
Climatic Category | 40/085/56 |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 52mm |
Leakage Current | 1776.6mA |
Operating Life Temperature | 85°C |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 11000h |
Ripple Current AC | 6.7A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Al electrolytic screw cap,4700uF 63V | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Electrolytic Capacitor, Long Life, Als30 Series, 4700 F, 20%, 63 V, 36 Mm, 0.036 Ohm Rohs Compliant: Yes |Kemet ALS30A472DA063 | Newark Electronics |
Aluminum Electrolytic Capacitor, 4700 uF, 63 V, ± 20%, Screw | Avnet America |
Capacitor, Aluminum Electrolytic,4700 uF,20%,63 VDC, Screw Terminal,36x52mm | KEMET ALS30A472DA063 | RS Americas |
CAP, 4700µF, 63V, ALU ELEC, SCREW | element14 |
KEMET Aluminium Electrolytic Capacitor 4700uF, 6.7A, 63V, ± | Distrelec |
Aluminum Electrolytic Capacitor, 4700 uF, 63 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALS30A472DA063?
Additional datasheets, footprints and schematics for ALS30A472DA063 are listed on our Part Details page. You can also find images and similar parts to ALS30A472DA063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS30A472DA063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS30A472DA063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS30A472DA063 fall under?
The ALS30A472DA063 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS30A472DA063 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS30A472DA063 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS30A472DA063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS30A472DA063 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ALS30A472DA063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS30A472DA063 often in real-time on the comparison pages.
What if I can't find stock of ALS30A472DA063?
You can fill out our help required form which you can use to request a quote for ALS30A472DA063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.