Status: | Unknown |
---|---|
Series: | ALS30 Series |
RoHS: | Unknown |
Capacitance | 33000µF |
---|---|
Voltage Rating | 40V |
Product Range | ALS30 Series |
Lifetime @ Temperature | 18000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 51mm |
Lead Spacing | 22.2mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 82mm |
ESR | 0.012ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 100Hz | 14.2A |
AC Ripple Current @ 10kHz | 16.7A |
Capacitance Tolerance ± | ± 20% |
Climatic Category | 40/085/56 |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 82mm |
Leakage Current | 7920mA |
Operating Life Temperature | 85°C |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 18000h |
Ripple Current AC | 14.2A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Al electrolytic screw cap,33000uF 40V | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Capacitor, Aluminum Electrolytic,0.033 F,20%,40 VDC, Screw Terminal,51x82mm | KEMET ALS30A333KE040 | RS Americas |
CAP, 33000µF, 40V, ALU ELEC | Farnell |
Where can I find additional details, specifications and documents for a ALS30A333KE040?
Additional datasheets, footprints and schematics for ALS30A333KE040 are listed on our Part Details page. You can also find images and similar parts to ALS30A333KE040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS30A333KE040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS30A333KE040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS30A333KE040 fall under?
The ALS30A333KE040 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS30A333KE040 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS30A333KE040 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS30A333KE040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS30A333KE040 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas and Farnell have stock available or on a lead time for ALS30A333KE040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS30A333KE040 often in real-time on the comparison pages.
What if I can't find stock of ALS30A333KE040?
You can fill out our help required form which you can use to request a quote for ALS30A333KE040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.