Status: | Unknown |
---|---|
Series: | ALS30 Series |
RoHS: | Unknown |
Prices starting from US$9.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.22
|
108
in stock
|
Buy Now | |
Distrelec
from US$11.53
|
215
in stock
|
Buy Now | |
element14
from US$10.42
|
159
in stock
|
Buy Now | |
Farnell
from US$10.49
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$9.63
|
158
in stock
|
Buy Now | |
Rapid Electronics
from US$18.63
|
2
in stock
|
Buy Now | |
Avnet America
from US$12.85
|
-
|
Buy Now | |
RS Americas
from US$10.74
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22000µF |
---|---|
Voltage Rating | 25V |
Product Range | ALS30 Series |
Lifetime @ Temperature | 11000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 36mm |
Lead Spacing | 12.7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 62mm |
ESR | 0.017ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 100Hz | 9.9A |
AC Ripple Current @ 10kHz | 10.4A |
Capacitance Tolerance ± | ± 20% |
Climatic Category | 40/085/56 |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 62mm |
Leakage Current | 3300mA |
Operating Life Temperature | 85°C |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 11000h |
Ripple Current AC | 9.9A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
KEMET Aluminium Electrolytic Capacitor 22000uF, 9.9A, 25V, ± | Distrelec |
CAP, 22000µF, 25V, ALU ELEC, SCREW | element14 |
Electrolytic Capacitor, Long Life, Als30 Series, 22000 F, 20%, 25 V, 36 Mm, 0.017 Ohm Rohs Compliant: Yes |Kemet ALS30A223DB025 | Newark Electronics |
Al electrolytic screw cap,22000uF 25V | RS |
Aluminum Electrolytic Capacitor, 22000 uF, 25 V, ± 20%, Screw | Avnet America |
Capacitor, Aluminum Electrolytic,0.022 F,20%,25 VDC, Screw Terminal,36x62mm | KEMET ALS30A223DB025 | RS Americas |
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD |
Aluminum Electrolytic Capacitor, 22000 uF, 25 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALS30A223DB025?
Additional datasheets, footprints and schematics for ALS30A223DB025 are listed on our Part Details page. You can also find images and similar parts to ALS30A223DB025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS30A223DB025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS30A223DB025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS30A223DB025 fall under?
The ALS30A223DB025 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS30A223DB025 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS30A223DB025 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS30A223DB025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS30A223DB025 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for ALS30A223DB025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS30A223DB025 often in real-time on the comparison pages.
What if I can't find stock of ALS30A223DB025?
You can fill out our help required form which you can use to request a quote for ALS30A223DB025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.