ALS30A154NF040 Capacitors by KEMET

CAP 0.15F 40V ALU ELEC SCREW

Status: Unknown
Series: ALS30 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$54.59

Distributor Stock
Logo for Farnell
Farnell
from US$54.59
52
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$55.31
52
in stock
Buy Now
Logo for element14
element14
from US$54.71
52
in stock
Buy Now

Specifications

Capacitance 0.15F
Voltage Rating 40V
Product Range ALS30 Series
Lifetime @ Temperature 11000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Screw
Diameter 77mm
Lead Spacing 31.7mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 105mm
ESR 0.008ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
AC Ripple Current @ 100Hz 26.8A
AC Ripple Current @ 10kHz 30.2A
Capacitance Tolerance ± ± 20%
Climatic Category 40/085/56
ESR Frequency 100Hz
ESR Temperature 20°C
External Length / Height 105mm
Leakage Current 10000µA
No. of Pins 2Pins
Operating Life Temperature 85°C
Operating Temperature Range -40°C to +85°C
Operating life Time 11000h
Ripple Current AC 26.8A
Ripple Current Frequency 100Hz
Ripple Current Temperature 85°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 40V

Alternative Descriptions

Electrolytic Capacitor, Long Life, Als30 Series, 0.15 F, 20%, 40 V, 77 Mm, 0.008 Ohm Rohs Compliant: Yes |Kemet ALS30A154NF040 | Newark Electronics
CAP, 0.15F, 40V, ALU ELEC, SCREW | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALS30A154NF040?

Additional datasheets, footprints and schematics for ALS30A154NF040 are listed on our Part Details page. You can also find images and similar parts to ALS30A154NF040 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALS30A154NF040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS30A154NF040 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALS30A154NF040 fall under?

The ALS30A154NF040 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ALS30A154NF040 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALS30A154NF040 you can contact the distributor directly for product support, shipping queries etc.

Is the ALS30A154NF040 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALS30A154NF040 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ALS30A154NF040.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALS30A154NF040 often in real-time on the comparison pages.

What if I can't find stock of ALS30A154NF040?

You can fill out our help required form which you can use to request a quote for ALS30A154NF040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay