Status: | Unknown |
---|---|
Series: | Alpha 1A Series |
RoHS: | Unknown |
Antenna Type | T-Bar |
---|---|
Frequency Min | 850MHz |
Frequency Max | 2.4GHz |
Antenna Mounting | Adhesive |
Gain | 3.81dBi |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | Alpha 1A Series |
SVHC | No SVHC (12-Jan-2017) |
Antenna Applications | 3G ISM GPRS GSM Wi-Fi |
T-Bar Antenna, 0.85-2.4Ghz, Sma/2.5M | Newark Electronics |
T-BAR ANTENNA, 0.85-2.4GHZ, SMA/2.5M | element14 |
3G/GSM/WIFI/ISM T-Bar Antenna 2.5m SMA-M | RS |
Antenna, 3G/GSM/WiFi/ISM T-Bar Antenna 2.5M SMA-M | Siretta ALPHA1A/2.5M/SMAM/S/S/11 | RS Americas |
Where can I find additional details, specifications and documents for a ALPHA1A/2.5M/SMAM/S/S/11?
Additional datasheets, footprints and schematics for ALPHA1A/2.5M/SMAM/S/S/11 are listed on our Part Details page. You can also find images and similar parts to ALPHA1A/2.5M/SMAM/S/S/11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALPHA1A/2.5M/SMAM/S/S/11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALPHA1A/2.5M/SMAM/S/S/11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALPHA1A/2.5M/SMAM/S/S/11 fall under?
The ALPHA1A/2.5M/SMAM/S/S/11 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to ALPHA1A/2.5M/SMAM/S/S/11 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALPHA1A/2.5M/SMAM/S/S/11 you can contact the distributor directly for product support, shipping queries etc.
Is the ALPHA1A/2.5M/SMAM/S/S/11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALPHA1A/2.5M/SMAM/S/S/11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for ALPHA1A/2.5M/SMAM/S/S/11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALPHA1A/2.5M/SMAM/S/S/11 often in real-time on the comparison pages.
What if I can't find stock of ALPHA1A/2.5M/SMAM/S/S/11?
You can fill out our help required form which you can use to request a quote for ALPHA1A/2.5M/SMAM/S/S/11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.