Status: | Unknown |
---|---|
Series: | Alpha 19 Series |
RoHS: | Unknown |
Antenna Type | Patch |
---|---|
Frequency Min | 1.574GHz |
Frequency Max | 1.576GHz |
Antenna Mounting | Adhesive |
Gain | 26dBi |
VSWR | 1.5 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | Alpha 19 Series |
SVHC | No SVHC (12-Jan-2017) |
Antenna Applications | GPS |
Patch Antenna, 1.575Ghz, Sma, 3M | Newark Electronics |
PATCH ANTENNA, 1.575GHZ, SMA, 3M | element14 |
ALPHA19 GPS Antenna 3m SMA-M | RS |
Antenna, Alpha19 GPS Square Antenna, SMA Male, Adhesive Mount, 1dBi, 3M | Siretta ALPHA19/3M/SMAM/S/S/17 | RS Americas |
Where can I find additional details, specifications and documents for a ALPHA19/3M/SMAM/S/S/17?
Additional datasheets, footprints and schematics for ALPHA19/3M/SMAM/S/S/17 are listed on our Part Details page. You can also find images and similar parts to ALPHA19/3M/SMAM/S/S/17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALPHA19/3M/SMAM/S/S/17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALPHA19/3M/SMAM/S/S/17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALPHA19/3M/SMAM/S/S/17 fall under?
The ALPHA19/3M/SMAM/S/S/17 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to ALPHA19/3M/SMAM/S/S/17 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALPHA19/3M/SMAM/S/S/17 you can contact the distributor directly for product support, shipping queries etc.
Is the ALPHA19/3M/SMAM/S/S/17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALPHA19/3M/SMAM/S/S/17 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for ALPHA19/3M/SMAM/S/S/17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALPHA19/3M/SMAM/S/S/17 often in real-time on the comparison pages.
What if I can't find stock of ALPHA19/3M/SMAM/S/S/17?
You can fill out our help required form which you can use to request a quote for ALPHA19/3M/SMAM/S/S/17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.