Status: | Unknown |
---|---|
Series: | Alpha 11 Series |
RoHS: | Unknown |
Prices starting from US$8.99
Antenna Type | Blade |
---|---|
Frequency Min | 850MHz |
Frequency Max | 2.1GHz |
Antenna Mounting | Adhesive |
Gain | 2.5dBi |
VSWR | 1.5 |
Input Power | 50W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | Alpha 11 Series |
SVHC | No SVHC (12-Jan-2017) |
Antenna Applications | 2G 3G GSM GPRS ISM UMTS |
Siretta ALPHA11/1M/SMAM/S/S/20 Quad Band GSM/3G 115mm Adhesive Blade Antenna | Rapid Electronics |
Flat Blade Antenna, 0.85-2.1Mhz, Sma, 1M | Newark Electronics |
FLAT BLADE ANTENNA, 0.85-2.1MHZ, SMA, 1M | element14 |
Antenna, 3G/GSM 115MM Adhesive Flat Blade Antenna | Siretta ALPHA11/1M/SMAM/S/S/20 | RS Americas |
3G/GSM 115mm Adhesive Flat Blade Antenna | RS |
Where can I find additional details, specifications and documents for a ALPHA11/1M/SMAM/S/S/20?
Additional datasheets, footprints and schematics for ALPHA11/1M/SMAM/S/S/20 are listed on our Part Details page. You can also find images and similar parts to ALPHA11/1M/SMAM/S/S/20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALPHA11/1M/SMAM/S/S/20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALPHA11/1M/SMAM/S/S/20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALPHA11/1M/SMAM/S/S/20 fall under?
The ALPHA11/1M/SMAM/S/S/20 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to ALPHA11/1M/SMAM/S/S/20 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALPHA11/1M/SMAM/S/S/20 you can contact the distributor directly for product support, shipping queries etc.
Is the ALPHA11/1M/SMAM/S/S/20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALPHA11/1M/SMAM/S/S/20 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ALPHA11/1M/SMAM/S/S/20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALPHA11/1M/SMAM/S/S/20 often in real-time on the comparison pages.
What if I can't find stock of ALPHA11/1M/SMAM/S/S/20?
You can fill out our help required form which you can use to request a quote for ALPHA11/1M/SMAM/S/S/20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.