Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FSK |
---|---|
Data Rate Max | 256Kbps |
Frequency | 439.75MHz |
Sensitivity dBm | -109dBm |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.4V |
Supply Current | 10.5mA |
RF Transmitter Applications | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Range | 430.24MHz to 439.75MHz |
Modulation Type | FSK |
Sensitivity | -109dBm |
Supply Voltage Range | 2.2V to 5.4V |
RF MODULE, TRANSMITTER, FSK, 433MHZ | Farnell |
Rf Module, Transmitter, Fsk, 433Mhz, 256Kbps | Newark Electronics |
Where can I find additional details, specifications and documents for a ALPHA-TX433S?
Additional datasheets, footprints and schematics for ALPHA-TX433S are listed on our Part Details page. You can also find images and similar parts to ALPHA-TX433S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALPHA-TX433S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALPHA-TX433S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALPHA-TX433S fall under?
The ALPHA-TX433S is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ALPHA-TX433S when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALPHA-TX433S you can contact the distributor directly for product support, shipping queries etc.
Is the ALPHA-TX433S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALPHA-TX433S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ALPHA-TX433S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALPHA-TX433S often in real-time on the comparison pages.
What if I can't find stock of ALPHA-TX433S?
You can fill out our help required form which you can use to request a quote for ALPHA-TX433S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.