Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
No stock
|
Buy Now |
Frequency RF | - |
---|---|
Gain | - |
Noise Figure Typ | - |
Supply Voltage Max | 2.7V |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Frequency Range | 1.575GHz |
No. of Pins | 12Pins |
RF IC Case Style | MCOB |
Supply Voltage Min | 1.8V |
Supply Voltage Range | 1.8V to 2.7V |
FILTER, FRONT END, LNA/GPS, 12MCOB | Farnell |
Where can I find additional details, specifications and documents for a ALM-1712-BLKG?
Additional datasheets, footprints and schematics for ALM-1712-BLKG are listed on our Part Details page. You can also find images and similar parts to ALM-1712-BLKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALM-1712-BLKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALM-1712-BLKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALM-1712-BLKG fall under?
The ALM-1712-BLKG is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ALM-1712-BLKG when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALM-1712-BLKG you can contact the distributor directly for product support, shipping queries etc.
Is the ALM-1712-BLKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALM-1712-BLKG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ALM-1712-BLKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALM-1712-BLKG often in real-time on the comparison pages.
What if I can't find stock of ALM-1712-BLKG?
You can fill out our help required form which you can use to request a quote for ALM-1712-BLKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.