ALK-AAA-DURPRO Non-Rechargeable Batteries by Duracell

BATTERY, NON RECHARGEABLE, 1.5V, AAA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.5V
Battery Size Code AAA
Battery Technology Alkaline
Battery Capacity 850mAh
Battery Terminals Raised Positive and Flat Negative
External Diameter 10.16mm
RoHS Compliant NA

Alternative Descriptions

Battery, Non Rechargeable, 1.5V, Aaa | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALK-AAA-DURPRO?

Additional datasheets, footprints and schematics for ALK-AAA-DURPRO are listed on our Part Details page. You can also find images and similar parts to ALK-AAA-DURPRO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALK-AAA-DURPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALK-AAA-DURPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALK-AAA-DURPRO fall under?

The ALK-AAA-DURPRO is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to ALK-AAA-DURPRO when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALK-AAA-DURPRO you can contact the distributor directly for product support, shipping queries etc.

Is the ALK-AAA-DURPRO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALK-AAA-DURPRO have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ALK-AAA-DURPRO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALK-AAA-DURPRO often in real-time on the comparison pages.

What if I can't find stock of ALK-AAA-DURPRO?

You can fill out our help required form which you can use to request a quote for ALK-AAA-DURPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay