Status: | Unknown |
---|---|
Series: | ALF40 Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 500V |
Product Range | ALF40 Series |
Lifetime @ Temperature | 9000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Press Fit |
Diameter | 40mm |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 55mm |
ESR | 0.48ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, Alu Elec, 470Uf, 500V, Press Fit | Newark Electronics |
Aluminum electrolytic Press-Fit 105C 500V 470F 40 x 55mm | KEMET ALF40G471EG500 | RS Americas |
CAP, ALU ELEC, 470UF, 500V, PRESS FIT | Farnell |
Where can I find additional details, specifications and documents for a ALF40G471EG500?
Additional datasheets, footprints and schematics for ALF40G471EG500 are listed on our Part Details page. You can also find images and similar parts to ALF40G471EG500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALF40G471EG500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALF40G471EG500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALF40G471EG500 fall under?
The ALF40G471EG500 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALF40G471EG500 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALF40G471EG500 you can contact the distributor directly for product support, shipping queries etc.
Is the ALF40G471EG500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALF40G471EG500 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ALF40G471EG500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALF40G471EG500 often in real-time on the comparison pages.
What if I can't find stock of ALF40G471EG500?
You can fill out our help required form which you can use to request a quote for ALF40G471EG500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.