Status: | Unknown |
---|---|
Series: | ALF40 Series |
RoHS: | Compliant |
Capacitance | 10000µF |
---|---|
Voltage Rating | 100V |
Product Range | ALF40 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Press Fit |
Lifetime @ Temperature | 9000 hours @ 105°C |
Polarity | Polar |
RoHS Compliant | Yes |
Aluminum electrolytic Press-Fit 105C 100V 10000F 40 x 105mm | KEMET ALF40C103EP100 | RS Americas |
Cap, Alu Elec, 10000Uf, 100V, Press Fit | Newark Electronics |
Where can I find additional details, specifications and documents for a ALF40C103EP100?
Additional datasheets, footprints and schematics for ALF40C103EP100 are listed on our Part Details page. You can also find images and similar parts to ALF40C103EP100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALF40C103EP100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALF40C103EP100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALF40C103EP100 fall under?
The ALF40C103EP100 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALF40C103EP100 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALF40C103EP100 you can contact the distributor directly for product support, shipping queries etc.
Is the ALF40C103EP100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ALF40C103EP100 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ALF40C103EP100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALF40C103EP100 often in real-time on the comparison pages.
What if I can't find stock of ALF40C103EP100?
You can fill out our help required form which you can use to request a quote for ALF40C103EP100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.