Status: | Unknown |
---|---|
Series: | ALF20 Series |
RoHS: | Compliant |
Capacitance | 2200µF |
---|---|
Voltage Rating | 200V |
Product Range | ALF20 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Press Fit |
Lifetime @ Temperature | 18000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
Aluminum electrolytic Press-Fit 85C 200V 2200F 40 x 60mm | KEMET ALF20G222EH200 | RS Americas |
Cap, Alu Elec, 2200Uf, 200V, Press Fit | Newark Electronics |
Where can I find additional details, specifications and documents for a ALF20G222EH200?
Additional datasheets, footprints and schematics for ALF20G222EH200 are listed on our Part Details page. You can also find images and similar parts to ALF20G222EH200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALF20G222EH200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALF20G222EH200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALF20G222EH200 fall under?
The ALF20G222EH200 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALF20G222EH200 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALF20G222EH200 you can contact the distributor directly for product support, shipping queries etc.
Is the ALF20G222EH200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ALF20G222EH200 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ALF20G222EH200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALF20G222EH200 often in real-time on the comparison pages.
What if I can't find stock of ALF20G222EH200?
You can fill out our help required form which you can use to request a quote for ALF20G222EH200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.