Status: | Unknown |
---|---|
Series: | ALF20 Series |
RoHS: | Unknown |
Capacitance | 560µF |
---|---|
Voltage Rating | 450V |
Product Range | ALF20 Series |
Lifetime @ Temperature | 15000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Press Fit |
Diameter | 35mm |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 50mm |
ESR | 0.266ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, Alu Elec, 560Uf, 450V, Press Fit | Newark Electronics |
Aluminum electrolytic Press-Fit 85C 450V 560F 35 x 50mm | KEMET ALF20C561DF450 | RS Americas |
CAP, ALU ELEC, 560UF, 450V, PRESS FIT | Farnell |
Where can I find additional details, specifications and documents for a ALF20C561DF450?
Additional datasheets, footprints and schematics for ALF20C561DF450 are listed on our Part Details page. You can also find images and similar parts to ALF20C561DF450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALF20C561DF450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALF20C561DF450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALF20C561DF450 fall under?
The ALF20C561DF450 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALF20C561DF450 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALF20C561DF450 you can contact the distributor directly for product support, shipping queries etc.
Is the ALF20C561DF450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALF20C561DF450 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ALF20C561DF450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALF20C561DF450 often in real-time on the comparison pages.
What if I can't find stock of ALF20C561DF450?
You can fill out our help required form which you can use to request a quote for ALF20C561DF450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.