ALF20C103DC040 Capacitors by KEMET

CAP, ALU ELEC, 10000UF, 40V, PRESS FIT

Status: Unknown
Series: ALF20 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.62

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.62
-
Buy Now

Specifications

Capacitance 10000µF
Voltage Rating 40V
Product Range ALF20 Series
Capacitance Tolerance ± 20%
Capacitor Terminals Press Fit
Lifetime @ Temperature 15000 hours @ 85°C
Polarity Polar
RoHS Compliant Yes

Alternative Descriptions

Aluminum electrolytic Press-Fit 85C 40V 10000F 35 x 35mm | KEMET ALF20C103DC040 | RS Americas
Cap, Alu Elec, 10000Uf, 40V, Press Fit | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALF20C103DC040?

Additional datasheets, footprints and schematics for ALF20C103DC040 are listed on our Part Details page. You can also find images and similar parts to ALF20C103DC040 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALF20C103DC040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALF20C103DC040 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALF20C103DC040 fall under?

The ALF20C103DC040 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ALF20C103DC040 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALF20C103DC040 you can contact the distributor directly for product support, shipping queries etc.

Is the ALF20C103DC040 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ALF20C103DC040 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ALF20C103DC040.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALF20C103DC040 often in real-time on the comparison pages.

What if I can't find stock of ALF20C103DC040?

You can fill out our help required form which you can use to request a quote for ALF20C103DC040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay