Status: | Unknown |
---|---|
Series: | ALF20 Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 450V |
Product Range | ALF20 Series |
Lifetime @ Temperature | 18000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Press Fit |
Diameter | 40mm |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 80mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Pressfit, 450V, 1000uF, -40/+85C, 18K hr | RS |
Cap, Alu Elec, 1000Uf, 450V, Press Fit | Newark Electronics |
Press-Fit, 450V, 1000uF, -40/+85C, 18K hrs life, 4 pin, 40x80mm | KEMET ALF20C102EL450 | RS Americas |
CAP, 1000µF, 450V, ALU ELEC | Farnell |
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ALF20C102EL450?
Additional datasheets, footprints and schematics for ALF20C102EL450 are listed on our Part Details page. You can also find images and similar parts to ALF20C102EL450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALF20C102EL450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALF20C102EL450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALF20C102EL450 fall under?
The ALF20C102EL450 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALF20C102EL450 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALF20C102EL450 you can contact the distributor directly for product support, shipping queries etc.
Is the ALF20C102EL450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALF20C102EL450 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Richardson RFPD have stock available or on a lead time for ALF20C102EL450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALF20C102EL450 often in real-time on the comparison pages.
What if I can't find stock of ALF20C102EL450?
You can fill out our help required form which you can use to request a quote for ALF20C102EL450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.