ALF16P16W Part Information

Details for ALF16P16W by TT Electronics

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Part Specifications

Transistor Polarity P Channel
Continuous Drain Current Id -16A
Drain Source Voltage Vds -160V
On Resistance Rds(on) -
Rds(on) Test Voltage Vgs -
Threshold Voltage Vgs -
Power Dissipation Pd 250W
Transistor Case Style TO-264
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Current Id Max -16A
Voltage Vgs Max -20V
RoHS Compliant

Alternative Part Descriptions

  • MOSFET, P CHANNEL, -160V, -16A, TO-264-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:16A; On Resistance Rds(on):-; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:-; MSL:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALF16P16W?

Additional datasheets, footprints and schematics for ALF16P16W are listed in our Part Details tab. You can also find the ALF16P16W image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALF16P16W in the Pricing & Inventory tab next to part details. You can view ALF16P16W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALF16P16W fall under?

The ALF16P16W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to ALF16P16W when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALF16P16W you can contact the distributor directly for product support, shipping queries etc.

Is the ALF16P16W RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ALF16P16W have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ALF16P16W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALF16P16W often in real-time on the comparison pages.

What if I can't find stock of ALF16P16W?

You can fill out our help required form which you can use to request a quote for ALF16P16W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ALF16P16W

Loading...
Loading Results for ALF16P16W
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us