ALF08N16V Part Information
Details for ALF08N16V by TT Electronics
Electronic & Electrical Components>Semiconductors - Discretes>Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.2100 |
25 | 3.5300 |
100 | 3.1900 |
250 | 2.4700 |
500 | 2.4200 |
2000 | 2.4000 |
3000 | 2.3500 |
Stock Information
Details
Part Downloads
Part Specifications
Transistor Polarity | N Channel |
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 160V |
On Resistance Rds(on) | - |
Rds(on) Test Voltage Vgs | - |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Current Id Max | 8A |
Voltage Vgs Max | 20V |
Alternative Part Descriptions
- MOSFET, AUDIO, N, 160V, 8A, TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:8A; On Resistance Rds(on):-; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:-; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ALF08N16V?
Additional datasheets, footprints and schematics for ALF08N16V are listed in our Part Details tab. You can also find the ALF08N16V image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALF08N16V in the Pricing & Inventory tab next to part details. You can view ALF08N16V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALF08N16V fall under?
The ALF08N16V is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ALF08N16V when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALF08N16V you can contact the distributor directly for product support, shipping queries etc.
Is the ALF08N16V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ALF08N16V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ALF08N16V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALF08N16V often in real-time on the comparison pages.
What if I can't find stock of ALF08N16V?
You can fill out our help required form which you can use to request a quote for ALF08N16V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.