Status: | Unknown |
---|---|
Series: | ALC80 Series |
RoHS: | Unknown |
Capacitance | 680µF |
---|---|
Voltage Rating | 400V |
Product Range | ALC80 Series |
Lifetime @ Temperature | 9000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 40mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 50mm |
ESR | 0.187ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 680Uf, 400V, Alu Elec, Snap-In | Newark Electronics |
CAP, 680UF, 400V, ALU ELEC, SNAP-IN | element14 |
KEMET Electrolytic Capacitor, Snap-In 680uF 20% 400V | Distrelec |
Aluminum Electrolytic, Snap-In, ALC80,40x50,680uf,400V,20% | KEMET ALC80A681EF400 | RS Americas |
Where can I find additional details, specifications and documents for a ALC80A681EF400?
Additional datasheets, footprints and schematics for ALC80A681EF400 are listed on our Part Details page. You can also find images and similar parts to ALC80A681EF400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALC80A681EF400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC80A681EF400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALC80A681EF400 fall under?
The ALC80A681EF400 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALC80A681EF400 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALC80A681EF400 you can contact the distributor directly for product support, shipping queries etc.
Is the ALC80A681EF400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALC80A681EF400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for ALC80A681EF400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALC80A681EF400 often in real-time on the comparison pages.
What if I can't find stock of ALC80A681EF400?
You can fill out our help required form which you can use to request a quote for ALC80A681EF400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.