ALC80481R7 LED Power Supplies by TDK

LED DRIVER, AC-DC, CC, 48V, 81.6W

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Output Power Max 81.6W
Output Voltage Max 48V
Output Current 1.7A
LED Driver Mode Constant Current
Input Voltage Min 90V
Input Voltage Max 305V
RoHS Compliant Yes

Alternative Descriptions

Led Driver, Ac-Dc, Cc, 48V, 81.6W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALC80481R7?

Additional datasheets, footprints and schematics for ALC80481R7 are listed on our Part Details page. You can also find images and similar parts to ALC80481R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALC80481R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC80481R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALC80481R7 fall under?

The ALC80481R7 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to ALC80481R7 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALC80481R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ALC80481R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ALC80481R7 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ALC80481R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALC80481R7 often in real-time on the comparison pages.

What if I can't find stock of ALC80481R7?

You can fill out our help required form which you can use to request a quote for ALC80481R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay