Status: | Unknown |
---|---|
Series: | ALC70 Series |
RoHS: | Unknown |
Capacitance | 3300µF |
---|---|
Voltage Rating | 350V |
Product Range | ALC70 Series |
Lifetime @ Temperature | 18000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 45mm |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.047ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 3300Uf, 350V, Alu Elec, Qc/Snap-In | Newark Electronics |
Capacitor Alu Snap In 3300uF 350V ALC70 | RS |
Aluminum Electrolytic, Snap-In, ALC70,45x105,3300uf,350V,20% | KEMET ALC70C332FP350 | RS Americas |
CAP, 3300UF, 350V, ALU ELEC, QC/SNAP-IN | element14 |
Where can I find additional details, specifications and documents for a ALC70C332FP350?
Additional datasheets, footprints and schematics for ALC70C332FP350 are listed on our Part Details page. You can also find images and similar parts to ALC70C332FP350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALC70C332FP350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC70C332FP350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALC70C332FP350 fall under?
The ALC70C332FP350 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALC70C332FP350 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALC70C332FP350 you can contact the distributor directly for product support, shipping queries etc.
Is the ALC70C332FP350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALC70C332FP350 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for ALC70C332FP350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALC70C332FP350 often in real-time on the comparison pages.
What if I can't find stock of ALC70C332FP350?
You can fill out our help required form which you can use to request a quote for ALC70C332FP350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.