Status: | Unknown |
---|---|
Series: | ALC70 Series |
RoHS: | Unknown |
Prices starting from US$5.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.20
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$5.58
|
98
in stock
|
Buy Now | |
Distrelec
from US$8.38
|
54
in stock
|
Buy Now | |
Avnet America
from US$7.35
|
-
|
Buy Now | |
RS Americas
from US$8.06
|
-
|
Buy Now | |
element14
from US$6.28
|
-
|
Buy Now |
Capacitance | 680µF |
---|---|
Voltage Rating | 400V |
Product Range | ALC70 Series |
Lifetime @ Temperature | 15000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 50mm |
ESR | 0.205ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 680Uf, 400V, Alu Elec, Qc/Snap-In | Newark Electronics |
KEMET Electrolytic Capacitor, Snap-In 680uF 20% 400V | Distrelec |
Aluminum Electrolytic Capacitor, 680 uF, 400 V, ± 20%, Snap-In | Avnet America |
Aluminum Electrolytic, Snap-In, ALC70,35x50,680uf,400V,20% | KEMET ALC70A681DF400 | RS Americas |
CAP, 680UF, 400V, ALU ELEC, QC/SNAP-IN | element14 |
Where can I find additional details, specifications and documents for a ALC70A681DF400?
Additional datasheets, footprints and schematics for ALC70A681DF400 are listed on our Part Details page. You can also find images and similar parts to ALC70A681DF400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALC70A681DF400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC70A681DF400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALC70A681DF400 fall under?
The ALC70A681DF400 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALC70A681DF400 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALC70A681DF400 you can contact the distributor directly for product support, shipping queries etc.
Is the ALC70A681DF400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALC70A681DF400 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Distrelec, Avnet America and RS Americas have stock available or on a lead time for ALC70A681DF400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALC70A681DF400 often in real-time on the comparison pages.
What if I can't find stock of ALC70A681DF400?
You can fill out our help required form which you can use to request a quote for ALC70A681DF400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.