ALC70A102EH450 KEMET Parts by KEMET

CAP 1000UF 450V ALU ELEC QC/SNAP-IN

Status: Unknown
Series: ALC70 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.52

Distributor Stock
Logo for RS
RS
from US$14.09
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$14.37
546
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.68
391
in stock
Buy Now
Logo for element14
element14
from US$10.85
391
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.52
391
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$13.03
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 450V
Product Range ALC70 Series
Lifetime @ Temperature 18000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 40mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 60mm
ESR 0.148ohm
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

KEMET Electrolytic Capacitor, Snap-In 1000uF 20% 450V | Distrelec
Cap, 1000Uf, 450V, Alu Elec, Qc/Snap-In | Newark Electronics
CAP, 1000UF, 450V, ALU ELEC, QC/SNAP-IN | element14
Capacitor Alu Snap In 1000uF 450V ALC70 | RS
Aluminum Electrolytic, Snap-In, ALC70,40x60,1000uf,450V,20% | KEMET ALC70A102EH450 | RS Americas
Aluminum Electrolytic Capacitor, 1000 uF, 450 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALC70A102EH450?

Additional datasheets, footprints and schematics for ALC70A102EH450 are listed on our Part Details page. You can also find images and similar parts to ALC70A102EH450 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALC70A102EH450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC70A102EH450 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALC70A102EH450 fall under?

The ALC70A102EH450 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ALC70A102EH450 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALC70A102EH450 you can contact the distributor directly for product support, shipping queries etc.

Is the ALC70A102EH450 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALC70A102EH450 have stock available?

Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ALC70A102EH450.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALC70A102EH450 often in real-time on the comparison pages.

What if I can't find stock of ALC70A102EH450?

You can fill out our help required form which you can use to request a quote for ALC70A102EH450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay