ALC40A103AD016 Capacitors by KEMET

CAP 10000µF 16V ALU ELEC

Status: Unknown
Series: ALC40 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.27

Distributor Stock
Logo for Farnell
Farnell
from US$4.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.27
-
Buy Now
Logo for element14
element14
from US$5.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000µF
Voltage Rating 16V
Product Range ALC40 Series
Lifetime @ Temperature 4000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 22mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Height 40mm
ESR 0.177ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 10000Μf, 16V, Alu Elec | Newark Electronics
Electrolytic Capacitor, 10000uF, 16V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALC40A103AD016?

Additional datasheets, footprints and schematics for ALC40A103AD016 are listed on our Part Details page. You can also find images and similar parts to ALC40A103AD016 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALC40A103AD016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC40A103AD016 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALC40A103AD016 fall under?

The ALC40A103AD016 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ALC40A103AD016 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALC40A103AD016 you can contact the distributor directly for product support, shipping queries etc.

Is the ALC40A103AD016 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALC40A103AD016 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ALC40A103AD016.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALC40A103AD016 often in real-time on the comparison pages.

What if I can't find stock of ALC40A103AD016?

You can fill out our help required form which you can use to request a quote for ALC40A103AD016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay