Status: | Unknown |
---|---|
Series: | ALC10 Series |
RoHS: | Unknown |
Prices starting from US$9.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.46
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$9.01
|
30
in stock
|
Buy Now | |
element14
from US$11.84
|
30
in stock
|
Buy Now | |
Avnet America
from US$9.65
|
-
|
Buy Now | |
RS Americas
from US$9.75
|
-
|
Buy Now | |
TTI Europe
from US$9.16
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 450V |
Product Range | ALC10 Series |
Lifetime @ Temperature | 18000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 50mm |
ESR | 0.252ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 10kHz | 4.03A |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 50mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Ripple Current AC | 2.43mA |
Electrolytic Capacitor, Long Life, Alc10 Series, 470 F, 20%, 450 V, 35 Mm, 252 Ohm Rohs Compliant: Yes |Kemet ALC10A471DF450 | Newark Electronics |
CAP, 470µF, 450V, ALU ELEC, SNAP IN | element14 |
Aluminum Electrolytic Capacitor, 470 uF, 450 V, ± 20%, Snap-In | Avnet America |
Capacitor | RS Americas |
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD |
Aluminum Electrolytic Capacitor, 470 uF, 450 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALC10A471DF450?
Additional datasheets, footprints and schematics for ALC10A471DF450 are listed on our Part Details page. You can also find images and similar parts to ALC10A471DF450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALC10A471DF450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC10A471DF450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALC10A471DF450 fall under?
The ALC10A471DF450 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALC10A471DF450 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALC10A471DF450 you can contact the distributor directly for product support, shipping queries etc.
Is the ALC10A471DF450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALC10A471DF450 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for ALC10A471DF450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALC10A471DF450 often in real-time on the comparison pages.
What if I can't find stock of ALC10A471DF450?
You can fill out our help required form which you can use to request a quote for ALC10A471DF450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.