Status: | Unknown |
---|---|
Series: | ALANM10002 Series |
RoHS: | Compliant |
Transformer Type | 10/100/1000 Base-T |
---|---|
No. of Ports | 2 Port |
Transformer Mounting | Surface Mount |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | ALANM10002 Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Ethernet & LAN Transformer, 10/100/1000 Base-T, 2 Port, 1CT:1CT, 200 µH, 1.5 kV, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a ALANM10002-BN21ET?
Additional datasheets, footprints and schematics for ALANM10002-BN21ET are listed on our Part Details page. You can also find images and similar parts to ALANM10002-BN21ET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALANM10002-BN21ET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALANM10002-BN21ET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALANM10002-BN21ET fall under?
The ALANM10002-BN21ET is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to ALANM10002-BN21ET when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALANM10002-BN21ET you can contact the distributor directly for product support, shipping queries etc.
Is the ALANM10002-BN21ET RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ALANM10002-BN21ET have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for ALANM10002-BN21ET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALANM10002-BN21ET often in real-time on the comparison pages.
What if I can't find stock of ALANM10002-BN21ET?
You can fill out our help required form which you can use to request a quote for ALANM10002-BN21ET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.