Status: | Unknown |
---|---|
Series: | ALANC10001 Series |
RoHS: | Compliant |
Transformer Type | 10/100/1000 Base-T |
---|---|
No. of Ports | 1 Port |
Transformer Mounting | Surface Mount |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ALANC10001 Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Lan Sgl Xfmr 8Pin | Newark Electronics |
200╡H LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount | Future Electronics |
Ethernet & LAN Transformer, 10/100/1000 Base-T, 1 Port, 1CT:1CT, 200 �H, 1.5 kV, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALANC10001-CDB3DT?
Additional datasheets, footprints and schematics for ALANC10001-CDB3DT are listed on our Part Details page. You can also find images and similar parts to ALANC10001-CDB3DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALANC10001-CDB3DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALANC10001-CDB3DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALANC10001-CDB3DT fall under?
The ALANC10001-CDB3DT is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to ALANC10001-CDB3DT when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALANC10001-CDB3DT you can contact the distributor directly for product support, shipping queries etc.
Is the ALANC10001-CDB3DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ALANC10001-CDB3DT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for ALANC10001-CDB3DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALANC10001-CDB3DT often in real-time on the comparison pages.
What if I can't find stock of ALANC10001-CDB3DT?
You can fill out our help required form which you can use to request a quote for ALANC10001-CDB3DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.