Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Adhesive Backed Flat Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Aluminium |
Cable Clamp / Clip Colour | - |
External Length | 9.8mm |
External Width | 33mm |
Height | 9.8mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cable Clip |
External Length / Height | 9.8mm |
For Use With | Ribbon Cable |
Material | Aluminium |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Clamp / Clip Type | Adhesive Backed Flat Cable Clamp |
---|---|
Cable Clamp / Clip Material | Aluminium |
Cable Clamp / Clip Colour | Natural |
External Length | 9.8mm |
External Width | 33mm |
RoHS Compliant | Yes |
Ribbon Cable Clip, 33 Mm | Newark Electronics |
CLIP, RIBBON CABLE, 33MM, PK100 | element14 |
Where can I find additional details, specifications and documents for a ALACA-04?
Additional datasheets, footprints and schematics for ALACA-04 are listed on our Part Details page. You can also find images and similar parts to ALACA-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALACA-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALACA-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALACA-04 fall under?
The ALACA-04 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to ALACA-04 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALACA-04 you can contact the distributor directly for product support, shipping queries etc.
Is the ALACA-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALACA-04 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ALACA-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALACA-04 often in real-time on the comparison pages.
What if I can't find stock of ALACA-04?
You can fill out our help required form which you can use to request a quote for ALACA-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.