Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.46
|
No stock
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Flat Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Aluminium |
Cable Clamp / Clip Colour | - |
External Length | 9.8mm |
External Width | 19.3mm |
Height | 6.3mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Clip |
External Length / Height | 6.3mm |
For Use With | Ribbon Cable |
Material | Aluminium |
Where can I find additional details, specifications and documents for a ALACA-02?
Additional datasheets, footprints and schematics for ALACA-02 are listed on our Part Details page. You can also find images and similar parts to ALACA-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALACA-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALACA-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALACA-02 fall under?
The ALACA-02 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to ALACA-02 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALACA-02 you can contact the distributor directly for product support, shipping queries etc.
Is the ALACA-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALACA-02 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ALACA-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALACA-02 often in real-time on the comparison pages.
What if I can't find stock of ALACA-02?
You can fill out our help required form which you can use to request a quote for ALACA-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.