Status: | Unknown |
---|---|
Series: | ALA8D Series |
RoHS: | Compliant |
Capacitance | 200µF |
---|---|
Voltage Rating | 500V |
Product Range | ALA8D Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect, Snap-In |
Lifetime @ Temperature | 7000 hours @ 105°C |
Height | 35mm |
RoHS Compliant | Yes |
Aluminum Electrolytic, Snap-In, ALA8D,30x35,200uf,500V,20% | KEMET ALA8DF201CC500 | RS Americas |
Cap, Alu Elec, 200Uf, 500V, Snap-In | Newark Electronics |
Where can I find additional details, specifications and documents for a ALA8DF201CC500?
Additional datasheets, footprints and schematics for ALA8DF201CC500 are listed on our Part Details page. You can also find images and similar parts to ALA8DF201CC500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALA8DF201CC500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALA8DF201CC500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALA8DF201CC500 fall under?
The ALA8DF201CC500 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALA8DF201CC500 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALA8DF201CC500 you can contact the distributor directly for product support, shipping queries etc.
Is the ALA8DF201CC500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ALA8DF201CC500 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ALA8DF201CC500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALA8DF201CC500 often in real-time on the comparison pages.
What if I can't find stock of ALA8DF201CC500?
You can fill out our help required form which you can use to request a quote for ALA8DF201CC500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.