Status: | Unknown |
---|---|
Series: | ALA8D Series |
RoHS: | Unknown |
Capacitance | 390µF |
---|---|
Voltage Rating | 400V |
Product Range | ALA8D Series |
Lifetime @ Temperature | 8000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 35mm |
ESR | 0.394ohm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Cap, 390Μf, 400V, Alu Elec, Snap-In | Newark Electronics |
CAP, 390µF, 400V, ALU ELEC, SNAP-IN | element14 |
Aluminum Electrolytic, Snap-In, ALA8D,35x35,390uf,400V,20% | KEMET ALA8DA391DC400 | RS Americas |
Where can I find additional details, specifications and documents for a ALA8DA391DC400?
Additional datasheets, footprints and schematics for ALA8DA391DC400 are listed on our Part Details page. You can also find images and similar parts to ALA8DA391DC400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALA8DA391DC400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALA8DA391DC400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALA8DA391DC400 fall under?
The ALA8DA391DC400 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALA8DA391DC400 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALA8DA391DC400 you can contact the distributor directly for product support, shipping queries etc.
Is the ALA8DA391DC400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALA8DA391DC400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ALA8DA391DC400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALA8DA391DC400 often in real-time on the comparison pages.
What if I can't find stock of ALA8DA391DC400?
You can fill out our help required form which you can use to request a quote for ALA8DA391DC400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.