Status: | Unknown |
---|---|
Series: | ALA8D Series |
RoHS: | Unknown |
Prices starting from US$4.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.81
|
No stock
|
Buy Now | |
Distrelec
from US$7.38
|
169
in stock
|
Buy Now | |
Rapid Electronics
from US$8.13
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
-
|
Buy Now | |
Avnet America
from US$5.98
|
-
|
Buy Now | |
RS Americas
from US$6.37
|
-
|
Buy Now | |
element14
from US$4.90
|
-
|
Buy Now | |
Farnell
from US$10.97
|
-
|
Buy Now |
Capacitance | 270µF |
---|---|
Voltage Rating | 400V |
Product Range | ALA8D Series |
Lifetime @ Temperature | 7000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 35mm |
ESR | 0.5582ohm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
KEMET Electrolytic Capacitor, Snap-In 270uF 20% 400V | Distrelec |
Capacitor Aluminium Snap In High Vibrati | RS |
Cap, Alu Elec, 270Uf, 400V, Snap-In | Newark Electronics |
Aluminum Electrolytic Capacitor, 270 uF, 400 V, ± 20%, Snap-In | Avnet America |
Aluminum Electrolytic, Snap-In, ALA8D,30x35,270uf,400V,20% | KEMET ALA8DA271CC400 | RS Americas |
CAP, 270µF, 400V, ALU ELEC, SNAP-IN | element14 |
Where can I find additional details, specifications and documents for a ALA8DA271CC400?
Additional datasheets, footprints and schematics for ALA8DA271CC400 are listed on our Part Details page. You can also find images and similar parts to ALA8DA271CC400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALA8DA271CC400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALA8DA271CC400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALA8DA271CC400 fall under?
The ALA8DA271CC400 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALA8DA271CC400 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALA8DA271CC400 you can contact the distributor directly for product support, shipping queries etc.
Is the ALA8DA271CC400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALA8DA271CC400 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for ALA8DA271CC400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALA8DA271CC400 often in real-time on the comparison pages.
What if I can't find stock of ALA8DA271CC400?
You can fill out our help required form which you can use to request a quote for ALA8DA271CC400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.