Status: | Unknown |
---|---|
Series: | ALA7D Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 450V |
Product Range | ALA7D Series |
Lifetime @ Temperature | 13000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 50mm |
ESR | 0.322ohm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Cap, Alu Elec, 470Uf, 450V, Snap-In | Newark Electronics |
Aluminum Electrolytic, Snap-In, ALA7D,30x50,470uf,450V,20% | KEMET ALA7DF471CF450 | RS Americas |
CAP, ALU ELEC, 470UF, 450V, SNAP-IN | Farnell |
Where can I find additional details, specifications and documents for a ALA7DF471CF450?
Additional datasheets, footprints and schematics for ALA7DF471CF450 are listed on our Part Details page. You can also find images and similar parts to ALA7DF471CF450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALA7DF471CF450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALA7DF471CF450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALA7DF471CF450 fall under?
The ALA7DF471CF450 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALA7DF471CF450 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALA7DF471CF450 you can contact the distributor directly for product support, shipping queries etc.
Is the ALA7DF471CF450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALA7DF471CF450 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ALA7DF471CF450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALA7DF471CF450 often in real-time on the comparison pages.
What if I can't find stock of ALA7DF471CF450?
You can fill out our help required form which you can use to request a quote for ALA7DF471CF450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.