Status: | Unknown |
---|---|
Series: | ALA7D Series |
RoHS: | Compliant |
Prices starting from US$6.94
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$6.94
|
-
|
Buy Now |
Capacitance | 390µF |
---|---|
Voltage Rating | 450V |
Product Range | ALA7D Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect, Snap-In |
Lifetime @ Temperature | 15000 hours @ 85°C |
Height | 35mm |
RoHS Compliant | Yes |
Aluminum Electrolytic, Snap-In, ALA7D,35x35,390uf,450V,20% | KEMET ALA7DF391DC450 | RS Americas |
Where can I find additional details, specifications and documents for a ALA7DF391DC450?
Additional datasheets, footprints and schematics for ALA7DF391DC450 are listed on our Part Details page. You can also find images and similar parts to ALA7DF391DC450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALA7DF391DC450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALA7DF391DC450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALA7DF391DC450 fall under?
The ALA7DF391DC450 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALA7DF391DC450 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALA7DF391DC450 you can contact the distributor directly for product support, shipping queries etc.
Is the ALA7DF391DC450 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ALA7DF391DC450 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for ALA7DF391DC450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALA7DF391DC450 often in real-time on the comparison pages.
What if I can't find stock of ALA7DF391DC450?
You can fill out our help required form which you can use to request a quote for ALA7DF391DC450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.