ALA7DA471DC400 KEMET Parts by KEMET

CAP 470µF 400V ALU ELEC SNAP-IN

Status: Unknown
Series: ALA7D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.75

Distributor Stock
Logo for Farnell
Farnell
from US$5.75
840
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.28
840
in stock
Buy Now
Logo for element14
element14
from US$6.75
840
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$8.40
119
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$9.45
100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 400V
Product Range ALA7D Series
Lifetime @ Temperature 15000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 35mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 35mm
ESR 0.3798ohm
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 470Μf, 400V, Alu Elec, Snap-In | Newark Electronics
CAP, 470µF, 400V, ALU ELEC, SNAP-IN | element14
KEMET Electrolytic Capacitor, Snap-In 470uF 20% 400V | Distrelec
Aluminum Electrolytic Capacitor, 470 uF, 400 V, ± 20%, Snap-In | Avnet America
Aluminum Electrolytic, Snap-In, ALA7D,35x35,470uf,400V,20% | KEMET ALA7DA471DC400 | RS Americas
Aluminum Electrolytic Capacitor, 470 uF, 400 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALA7DA471DC400?

Additional datasheets, footprints and schematics for ALA7DA471DC400 are listed on our Part Details page. You can also find images and similar parts to ALA7DA471DC400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALA7DA471DC400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALA7DA471DC400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALA7DA471DC400 fall under?

The ALA7DA471DC400 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ALA7DA471DC400 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALA7DA471DC400 you can contact the distributor directly for product support, shipping queries etc.

Is the ALA7DA471DC400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALA7DA471DC400 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rapid Electronics have stock available or on a lead time for ALA7DA471DC400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALA7DA471DC400 often in real-time on the comparison pages.

What if I can't find stock of ALA7DA471DC400?

You can fill out our help required form which you can use to request a quote for ALA7DA471DC400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay