| Status: | Unknown |
|---|---|
| Series: | ALR |
| RoHS: | Unknown |
| Power Supply Output Type | Adjustable |
|---|---|
| No. of Outputs | 3 Output, 3Outputs |
| Output Voltage Min | -15V |
| Output Voltage Max | 15V |
| Output Current Min | 1A |
| Output Current Max | 3A |
| Power Rating | 48W |
| Supply Voltage Min | 198V |
| Supply Voltage Max | 264V |
| Manufacturer Warranty | 2 Years |
| Product Range | ALR |
| Plug Type | EU UK |
| SVHC | No SVHC (15-Jan-2019) |
| Height | 96mm |
| Input Voltage | 207V AC to 253V AC |
| Length | 200mm |
| Output 2 Voltage Max | 5.5V |
| Output 2 Voltage Min | 2V |
| Output 3 Voltage Max | 15V |
| Output 3 Voltage Min | -15V |
| Output Current | 1A |
| Output Current - Output 2 | 3A |
| Output Current - Output 3 | 200mA |
| Output Ripple Voltage pk-pk | 3mV |
| Output Voltage | 15V |
| Output Voltage - Output 2 | 5.5V |
| Output Voltage - Output 3 | 12V |
| Power Supply Type | Bench |
| Standard | EN 61010-1 EN 50082-1 |
| Supply Voltage | 230V |
| Weight Min | 3.2kg |
| Width | 215mm |
| POWER SUPPLY, 3CH, 30V, 3A, ADJUSTABLE | Farnell |
Where can I find additional details, specifications and documents for a AL991S?
Additional datasheets, footprints and schematics for AL991S are listed on our Part Details page. You can also find images and similar parts to AL991S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL991S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL991S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL991S fall under?
The AL991S is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AL991S when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL991S you can contact the distributor directly for product support, shipping queries etc.
Is the AL991S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL991S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AL991S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL991S often in real-time on the comparison pages.
What if I can't find stock of AL991S?
You can fill out our help required form which you can use to request a quote for AL991S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.