AL6M-M100 Switches by IDEC Corporation

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM

Status: Unknown
Series: A6 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.34

Distributor Stock
Logo for Farnell
Farnell
from US$6.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.37
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.85
-
Buy Now
Logo for element14
element14
from US$7.41
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$6.35
-
Buy Now
Logo for Sager
Sager
from US$6.34
-
Buy Now

Specifications

Product Range A6 Series
Contact Configuration SPDT
Switch Operation (On)
Contact Current Max 1A
Contact Voltage AC Nom 240V
Contact Voltage DC Nom 120V
RoHS Compliant Yes

Alternative Descriptions

Switch, Industrial Pushbutton, 16Mm | Newark Electronics
Pushbutton, Operator, Illuminated, Round, 16mm, Momentary, SPDT | IDEC Corporation AL6M-M100 | RS Americas
IDEC SWITCH OPERATOR | Relay Specialties
Switch Actuators Operator | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AL6M-M100?

Additional datasheets, footprints and schematics for AL6M-M100 are listed on our Part Details page. You can also find images and similar parts to AL6M-M100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AL6M-M100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6M-M100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AL6M-M100 fall under?

The AL6M-M100 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.

Can I view similar or alternative parts?

You can view similar parts to AL6M-M100 when available in the Switch Actuators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AL6M-M100 you can contact the distributor directly for product support, shipping queries etc.

Is the AL6M-M100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AL6M-M100 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Relay Specialties and Sager have stock available or on a lead time for AL6M-M100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AL6M-M100 often in real-time on the comparison pages.

What if I can't find stock of AL6M-M100?

You can fill out our help required form which you can use to request a quote for AL6M-M100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay