Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | White |
Product Range | - |
Colour | White |
For Use With | Idec A6 and L6 Series Miniature Pushbutton Switches |
Lens Height | 18mm |
Lens Width | 24mm |
Pushbutton, Cap, Illuminated, Rectangular, 16mm, White, Dustproof(IP40) | IDEC Corporation AL6H-LK1-W | RS Americas |
Lens, Rectangular, White | Newark Electronics |
LENS, RECTANGULAR, WHITE | element14 |
IDEC WHITE RECTANGULAR LENS | Relay Specialties |
Industrial Panel Mount Indicators / Switch Indicators LENS RECT IP40 | Sager |
Where can I find additional details, specifications and documents for a AL6H-LK1-W?
Additional datasheets, footprints and schematics for AL6H-LK1-W are listed on our Part Details page. You can also find images and similar parts to AL6H-LK1-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL6H-LK1-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL6H-LK1-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL6H-LK1-W fall under?
The AL6H-LK1-W is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AL6H-LK1-W when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL6H-LK1-W you can contact the distributor directly for product support, shipping queries etc.
Is the AL6H-LK1-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL6H-LK1-W have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Sager have stock available or on a lead time for AL6H-LK1-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL6H-LK1-W often in real-time on the comparison pages.
What if I can't find stock of AL6H-LK1-W?
You can fill out our help required form which you can use to request a quote for AL6H-LK1-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.