Status: | Unknown |
---|---|
Series: | Plugmold Series |
RoHS: | Unknown |
Product Range | Plugmold Series |
---|---|
External Width | 51mm |
External Height | 33mm |
Raceway / Duct Material | Aluminium |
Accessory Type | Raceway Base with Satin Anodized Finish |
Raceway Base, Aluminium, Satin | Newark Electronics |
Where can I find additional details, specifications and documents for a AL2400B-5?
Additional datasheets, footprints and schematics for AL2400B-5 are listed on our Part Details page. You can also find images and similar parts to AL2400B-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL2400B-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL2400B-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL2400B-5 fall under?
The AL2400B-5 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to AL2400B-5 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL2400B-5 you can contact the distributor directly for product support, shipping queries etc.
Is the AL2400B-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL2400B-5 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for AL2400B-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL2400B-5 often in real-time on the comparison pages.
What if I can't find stock of AL2400B-5?
You can fill out our help required form which you can use to request a quote for AL2400B-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.