Status: | Unknown |
---|---|
Series: | AL Series |
RoHS: | Unknown |
Inductance | 8.8nH |
---|---|
RMS Current (Irms) | 1.6A |
Product Range | AL Series |
Inductance Tolerance | ± 2% |
Air Core Inductor Case | 4.04mm x 1.42mm x 1.37mm |
DC Resistance Max | 0.012ohm |
Self Resonant Frequency Min | 6GHz |
SVHC | No SVHC (27-Jun-2018) |
AIR CORE INDUCTOR | Richardson RFPD |
INDUCTOR, 8.8NH, 2%, 6GHZ, AIR CORE | Farnell |
Inductor, 8.8Nh, 2%, 6Ghz, Air Core | Newark Electronics |
Where can I find additional details, specifications and documents for a AL05B08N8GTR?
Additional datasheets, footprints and schematics for AL05B08N8GTR are listed on our Part Details page. You can also find images and similar parts to AL05B08N8GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL05B08N8GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL05B08N8GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL05B08N8GTR fall under?
The AL05B08N8GTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to AL05B08N8GTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL05B08N8GTR you can contact the distributor directly for product support, shipping queries etc.
Is the AL05B08N8GTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL05B08N8GTR have stock available?
Authorised distributors including Richardson RFPD, Farnell, Newark Electronics and element14 have stock available or on a lead time for AL05B08N8GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL05B08N8GTR often in real-time on the comparison pages.
What if I can't find stock of AL05B08N8GTR?
You can fill out our help required form which you can use to request a quote for AL05B08N8GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.