Status: | Unknown |
---|---|
Series: | P-Clip Al Series |
RoHS: | Unknown |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 12.7mm |
Cable Clamp / Clip Material | Aluminium |
Cable Clamp / Clip Colour | Silver |
External Length | 16.5mm |
External Width | 9.5mm |
Height | - |
Product Range | P-Clip Al Series |
SVHC | No SVHC (27-Jun-2018) |
Clip Diameter | 12.7mm |
External Length / Height | 16.5mm |
Fastener Material | Aluminium |
Fixing Hole Diameter | 5.2mm |
Material | Aluminium |
Mounting Hole Dia | 5.2mm |
Pack Quantity | 100 |
P CLIP, ALUMINIUM, 12.7MM, PK100 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a AL-8?
Additional datasheets, footprints and schematics for AL-8 are listed on our Part Details page. You can also find images and similar parts to AL-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL-8 fall under?
The AL-8 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to AL-8 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL-8 you can contact the distributor directly for product support, shipping queries etc.
Is the AL-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL-8 have stock available?
Authorised distributors including RS, element14, Sager and Farnell have stock available or on a lead time for AL-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL-8 often in real-time on the comparison pages.
What if I can't find stock of AL-8?
You can fill out our help required form which you can use to request a quote for AL-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.