Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FSK GFSK LoRa |
---|---|
Data Rate Max | - |
Frequency Max | 868MHz |
Sensitivity dBm | -137dBm |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Transmit Power | 27dBm |
Module Interface | - |
Supply Current | 815mA |
RF Transceiver Applications | Wireless Connectivity |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ARDUINO GATEWAY KIT, 868MHZ | element14 |
Where can I find additional details, specifications and documents for a AKX00016?
Additional datasheets, footprints and schematics for AKX00016 are listed on our Part Details page. You can also find images and similar parts to AKX00016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AKX00016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AKX00016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AKX00016 fall under?
The AKX00016 is listed under Arduino Parts.
Can I view similar or alternative parts?
You can view similar parts to AKX00016 when available in the Arduino Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AKX00016 you can contact the distributor directly for product support, shipping queries etc.
Is the AKX00016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AKX00016 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AKX00016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AKX00016 often in real-time on the comparison pages.
What if I can't find stock of AKX00016?
You can fill out our help required form which you can use to request a quote for AKX00016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.