Status: | Unknown |
---|---|
Series: | Arduino CTC Series |
RoHS: | Unknown |
Silicon Manufacturer | Arduino |
---|---|
No. of Bits | - |
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Kit Contents | Tool Box w/26 Playful Projects & Experiments Online Platform Self-Administered Training |
Product Range | Arduino CTC Series |
SVHC | No SVHC (15-Jan-2018) |
Dev Kit, Modular Steam Prog/Self Learn | Newark Electronics |
Arduino AKX00002SL CTC 101 Self Learning | Rapid Electronics |
Arduino CTC 101 Program, Self-Learning Kit | Arduino AKX00002SL | RS Americas |
EDUCATION KIT, MODULAR STEAM PROGRAM | Farnell |
Where can I find additional details, specifications and documents for a AKX00002SL?
Additional datasheets, footprints and schematics for AKX00002SL are listed on our Part Details page. You can also find images and similar parts to AKX00002SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AKX00002SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AKX00002SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AKX00002SL fall under?
The AKX00002SL is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to AKX00002SL when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AKX00002SL you can contact the distributor directly for product support, shipping queries etc.
Is the AKX00002SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AKX00002SL have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AKX00002SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AKX00002SL often in real-time on the comparison pages.
What if I can't find stock of AKX00002SL?
You can fill out our help required form which you can use to request a quote for AKX00002SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.