Test Probe Functions | Temperature |
---|---|
For Use With | Comark C28 Thermometer |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Probe |
Temperature Max | 250°C |
Temperature Min | -100°C |
Temperature Probe Technology | K Type Thermocouple |
Thermocouple Type | K |
Probe, Air | Newark Electronics |
PROBE, AIR | element14 |
Where can I find additional details, specifications and documents for a AK28M?
Additional datasheets, footprints and schematics for AK28M are listed on our Part Details page. You can also find images and similar parts to AK28M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AK28M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AK28M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AK28M fall under?
The AK28M is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to AK28M when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AK28M you can contact the distributor directly for product support, shipping queries etc.
Is the AK28M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AK28M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AK28M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AK28M often in real-time on the comparison pages.
What if I can't find stock of AK28M?
You can fill out our help required form which you can use to request a quote for AK28M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.