AK2881MB Fans & Blowers by ADDA Corporation

AXIAL FAN, 280MM, 115VAC, 740CFM, 62DBA

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$159.20


Distributor Starting From Stock
Logo for element14 element14 US$160.93
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 280mm
External Depth 89mm
Flow Rate - Imperial 740cu.ft/min
Flow Rate - Metric 20.942m³/min
Noise Rating 62dBA
Bearing Type Ball
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 280Mm, 115Vac, 740Cfm, 62Dba | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AK2881MB?

Additional datasheets, footprints and schematics for AK2881MB are listed on our Part Details page. You can also find images and similar parts to AK2881MB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AK2881MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AK2881MB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AK2881MB fall under?

The AK2881MB is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AK2881MB when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AK2881MB you can contact the distributor directly for product support, shipping queries etc.

Is the AK2881MB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AK2881MB have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for AK2881MB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AK2881MB often in real-time on the comparison pages.

What if I can't find stock of AK2881MB?

You can fill out our help required form which you can use to request a quote for AK2881MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay