AK2582MB-AW Fans & Cooling Devices by ADDA Corporation

AXIAL FAN 254MM 240VAC 150mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$82.37

Distributor Stock
Logo for Farnell
Farnell
from US$85.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$82.37
-
Buy Now

Specifications

Supply Voltage 230V
Current Type AC
Fan Frame Size 254mm
External Depth 89mm
Noise Rating 57dBA
Flow Rate - Imperial 530cu.ft/min
Flow Rate - Metric 14.999m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

Axial Fan, 254Mm, 240Vac, 150Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AK2582MB-AW?

Additional datasheets, footprints and schematics for AK2582MB-AW are listed on our Part Details page. You can also find images and similar parts to AK2582MB-AW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AK2582MB-AW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AK2582MB-AW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AK2582MB-AW fall under?

The AK2582MB-AW is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AK2582MB-AW when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AK2582MB-AW you can contact the distributor directly for product support, shipping queries etc.

Is the AK2582MB-AW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AK2582MB-AW have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for AK2582MB-AW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AK2582MB-AW often in real-time on the comparison pages.

What if I can't find stock of AK2582MB-AW?

You can fill out our help required form which you can use to request a quote for AK2582MB-AW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay