Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 254mm |
External Depth | 89mm |
Noise Rating | 66dBA |
Flow Rate - Imperial | 680cu.ft/min |
Flow Rate - Metric | 19.244m³/min |
Bearing Type | Ball |
IP Rating | - |
Axial Fan, 254Mm, 240Vac, 300Ma | Newark Electronics |
AXIAL FAN, 254MM, 240VAC, 300mA | element14 |
AK2582 Series 254 x 89 mm 230 VAC 2000 RPM 630 CFM Ball Bearing Axial Fan | Future Electronics |
Where can I find additional details, specifications and documents for a AK2582HB-AT?
Additional datasheets, footprints and schematics for AK2582HB-AT are listed on our Part Details page. You can also find images and similar parts to AK2582HB-AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AK2582HB-AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AK2582HB-AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AK2582HB-AT fall under?
The AK2582HB-AT is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AK2582HB-AT when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AK2582HB-AT you can contact the distributor directly for product support, shipping queries etc.
Is the AK2582HB-AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AK2582HB-AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AK2582HB-AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AK2582HB-AT often in real-time on the comparison pages.
What if I can't find stock of AK2582HB-AT?
You can fill out our help required form which you can use to request a quote for AK2582HB-AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.