Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 254mm |
External Depth | 89mm |
Flow Rate - Imperial | 530cu.ft/min |
Flow Rate - Metric | 14.999m³/min |
Noise Rating | 57dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 254Mm, 115Vac, 280Ma | Newark Electronics |
58P0938 | element14 |
Where can I find additional details, specifications and documents for a AK2581MB-AW?
Additional datasheets, footprints and schematics for AK2581MB-AW are listed on our Part Details page. You can also find images and similar parts to AK2581MB-AW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AK2581MB-AW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AK2581MB-AW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AK2581MB-AW fall under?
The AK2581MB-AW is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AK2581MB-AW when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AK2581MB-AW you can contact the distributor directly for product support, shipping queries etc.
Is the AK2581MB-AW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AK2581MB-AW have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for AK2581MB-AW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AK2581MB-AW often in real-time on the comparison pages.
What if I can't find stock of AK2581MB-AW?
You can fill out our help required form which you can use to request a quote for AK2581MB-AW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.