AK1862HB-AT Fans & Blowers by ADDA Corporation

AXIAL FAN, 180MM x 180MM x 65MM, 230VAC, 240MA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$68.34

Distributor Stock
Logo for Farnell
Farnell
from US$76.62
41
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$73.48
41
in stock
Buy Now
Logo for element14
element14
from US$68.34
41
in stock
Buy Now

Specifications

Supply Voltage 230V
Current Type AC
Fan Frame Size 180mm
External Depth 65mm
Flow Rate - Imperial 410cu.ft/min
Flow Rate - Metric 11.6m³/min
Noise Rating 72dBA
Bearing Type Ball
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 180Mm X 180Mm X 65Mm, 230Vac, 240Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AK1862HB-AT?

Additional datasheets, footprints and schematics for AK1862HB-AT are listed on our Part Details page. You can also find images and similar parts to AK1862HB-AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AK1862HB-AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AK1862HB-AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AK1862HB-AT fall under?

The AK1862HB-AT is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AK1862HB-AT when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AK1862HB-AT you can contact the distributor directly for product support, shipping queries etc.

Is the AK1862HB-AT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AK1862HB-AT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AK1862HB-AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AK1862HB-AT often in real-time on the comparison pages.

What if I can't find stock of AK1862HB-AT?

You can fill out our help required form which you can use to request a quote for AK1862HB-AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay