AK1861HB-AW Fans & Cooling Devices by ADDA Corporation

AXIAL FAN 180MM x 65MM 115VAC 382CFM 72dBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.29

Distributor Stock
Logo for Farnell
Farnell
from US$76.01
22
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$73.48
22
in stock
Buy Now
Logo for element14
element14
from US$59.29
22
in stock
Buy Now

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 180mm
External Depth 65mm
Noise Rating 72dBA
Flow Rate - Imperial 410cu.ft/min
Flow Rate - Metric 11.603m³/min
IP Rating -

Alternative Descriptions

Axial Fan, 180Mm X 65Mm, 115Vac, 382Cfm, 72Dba | Newark Electronics
AXIAL FAN, 180MM x 65MM, 115VAC, 382CFM, 72dBA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AK1861HB-AW?

Additional datasheets, footprints and schematics for AK1861HB-AW are listed on our Part Details page. You can also find images and similar parts to AK1861HB-AW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AK1861HB-AW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AK1861HB-AW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AK1861HB-AW fall under?

The AK1861HB-AW is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AK1861HB-AW when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AK1861HB-AW you can contact the distributor directly for product support, shipping queries etc.

Is the AK1861HB-AW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AK1861HB-AW have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AK1861HB-AW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AK1861HB-AW often in real-time on the comparison pages.

What if I can't find stock of AK1861HB-AW?

You can fill out our help required form which you can use to request a quote for AK1861HB-AW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay